The OTB-358 series comprises medium-power thru-panel terminal blocks with a plastic, finger-safe clear cover, designed for industrial control and motor applications. The housing and cover are made of polycarbonate (UL94V-0), and terminals are nickel-plated brass. Rated for 600V and 10A, they accept 3-10 AWG copper wire and operate from -40°C to +90°C. Screw terminals are M5x12L steel with nickel plating and lockwashers, rated for 18 lbs-in torque and 2500V AC withstand. Available in 2 to 15 positions.
BlockMaster Electronic’s High-Power Thru-Panel Terminal Blocks are available 20A and 25A @ 300V. Also 50A-250A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OTB-358N-XXP |
| Product Name | Thru-Panel Power Blocks |
| Features | Cover |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Terminal Block Type | Power Distribution Blocks; Thru-Panel |
| # of Contacts | 2 to 15 |