nVent Electric Outdoor Heat Exchanger, 50W/+C; Product Range Nvent Hoffman TX332816100

Description
OUTDOOR HEAT EXCHANGER, 50W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:50W/°C; External Height - Metric:838mm; External Width - Metric:399mm; External Depth - Metric:206mm; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR HEAT EXCHANGER, 50W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:50W/°C; External Height - Metric:838mm; External Width - Metric:399mm; External Depth - Metric:206mm; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Heat Exchanger, 50W/+C; Product Range Nvent Hoffman - 25R6037 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Heat Exchanger, 50W/+C; Product Range Nvent Hoffman
25R6037
Outdoor Heat Exchanger, 50W/+C; Product Range Nvent Hoffman 25R6037
OUTDOOR HEAT EXCHANGER, 50W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:50W/°C; External Height - Metric:838mm; External Width - Metric:399mm; External Depth - Metric:206mm; Body Color:Grey RoHS Compliant: Yes

OUTDOOR HEAT EXCHANGER, 50W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:50W/°C; External Height - Metric:838mm; External Width - Metric:399mm; External Depth - Metric:206mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 25R6037
Product Name Outdoor Heat Exchanger, 50W/+C; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details