nVent Electric Outdoor Heat Exchanger, 25W/+C; Product Range Nvent Hoffman TX231448100

Description
OUTDOOR HEAT EXCHANGER, 25W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:25W/°C; External Height - Metric:584mm; External Width - Metric:305mm; External Depth - Metric:180mm; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR HEAT EXCHANGER, 25W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:25W/°C; External Height - Metric:584mm; External Width - Metric:305mm; External Depth - Metric:180mm; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Heat Exchanger, 25W/+C; Product Range Nvent Hoffman - 25R6036 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Heat Exchanger, 25W/+C; Product Range Nvent Hoffman
25R6036
Outdoor Heat Exchanger, 25W/+C; Product Range Nvent Hoffman 25R6036
OUTDOOR HEAT EXCHANGER, 25W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:25W/°C; External Height - Metric:584mm; External Width - Metric:305mm; External Depth - Metric:180mm; Body Color:Grey RoHS Compliant: Yes

OUTDOOR HEAT EXCHANGER, 25W/+C; Product Range:TX CLIMAGUARD Series; Enclosure Material:Metal; Cooling Capacity:25W/°C; External Height - Metric:584mm; External Width - Metric:305mm; External Depth - Metric:180mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 25R6036
Product Name Outdoor Heat Exchanger, 25W/+C; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details