nVent Electric Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman TFP61SS

Description
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm RoHS Compliant: Yes
Datasheet
Description
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman - 22H1115 - Newark, An Avnet Company
Chicago, IL, United States
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman
22H1115
Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman 22H1115
EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm RoHS Compliant: Yes

EMC UPGRADE KIT, 152.4MM, T6EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:198.1mm; External Width - Metric:225mm; External Depth - Metric:95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 22H1115
Product Name Emc Upgrade Kit, 152.4Mm, T6Emc; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details