nVent Electric Emc Upgrade Kit, 101.6Mm, T4Emc; Product Range Nvent Hoffman TFP424

Description
EMC UPGRADE KIT, 101.6MM, T4EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet
Description
EMC UPGRADE KIT, 101.6MM, T4EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emc Upgrade Kit, 101.6Mm, T4Emc; Product Range Nvent Hoffman - 15N3706 - Newark, An Avnet Company
Chicago, IL, United States
Emc Upgrade Kit, 101.6Mm, T4Emc; Product Range Nvent Hoffman
15N3706
Emc Upgrade Kit, 101.6Mm, T4Emc; Product Range Nvent Hoffman 15N3706
EMC UPGRADE KIT, 101.6MM, T4EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

EMC UPGRADE KIT, 101.6MM, T4EMC; Product Range:TFP Series; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 15N3706
Product Name Emc Upgrade Kit, 101.6Mm, T4Emc; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details