nVent Electric Emc Upgrade Kit, 254Mm, T10Emc; Product Range Nvent Hoffman TFP101SS

Description
EMC UPGRADE KIT, 254MM, T10EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:330.2mm; External Width - Metric:300mm; External Depth - Metric:133mm RoHS Compliant: Yes
Datasheet
Description
EMC UPGRADE KIT, 254MM, T10EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:330.2mm; External Width - Metric:300mm; External Depth - Metric:133mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emc Upgrade Kit, 254Mm, T10Emc; Product Range Nvent Hoffman - 22H1111 - Newark, An Avnet Company
Chicago, IL, United States
Emc Upgrade Kit, 254Mm, T10Emc; Product Range Nvent Hoffman
22H1111
Emc Upgrade Kit, 254Mm, T10Emc; Product Range Nvent Hoffman 22H1111
EMC UPGRADE KIT, 254MM, T10EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:330.2mm; External Width - Metric:300mm; External Depth - Metric:133mm RoHS Compliant: Yes

EMC UPGRADE KIT, 254MM, T10EMC; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:330.2mm; External Width - Metric:300mm; External Depth - Metric:133mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 22H1111
Product Name Emc Upgrade Kit, 254Mm, T10Emc; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3021A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details