nVent HOFFMAN Controller, Thermoelectric Temp, 48Vdc; Thermocouple Type Nvent Hoffman TEC48VCNTLRN

Description
CONTROLLER, THERMOELECTRIC TEMP, 48VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, THERMOELECTRIC TEMP, 48VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Thermoelectric Temp, 48Vdc; Thermocouple Type Nvent Hoffman - 40Y0468 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Thermoelectric Temp, 48Vdc; Thermocouple Type Nvent Hoffman
40Y0468
Controller, Thermoelectric Temp, 48Vdc; Thermocouple Type Nvent Hoffman 40Y0468
CONTROLLER, THERMOELECTRIC TEMP, 48VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes

CONTROLLER, THERMOELECTRIC TEMP, 48VDC; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-40°C; Temperature Accuracy ±:2°C; Output Voltage Max:-; Output Voltage Min:-; Product Range:TE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 40Y0468
Product Name Controller, Thermoelectric Temp, 48Vdc; Thermocouple Type Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 1241056 - RS Components, Ltd.
Specs
Form Factor Chassis; Panel mount
Temperature Thermocouple
Standards and Compliance RoHS
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details