nVent Electric Thermoelectric Condensate Manager, Te16; Product Range Nvent Hoffman TEC200WCMNM

Description
THERMOELECTRIC CONDENSATE MANAGER, TE16; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:19.05mm; External Width - Metric:189mm; External Depth - Metric:64mm; External Width - Imperial:7.4"RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC CONDENSATE MANAGER, TE16; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:19.05mm; External Width - Metric:189mm; External Depth - Metric:64mm; External Width - Imperial:7.4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Condensate Manager, Te16; Product Range Nvent Hoffman - 27X0543 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Condensate Manager, Te16; Product Range Nvent Hoffman
27X0543
Thermoelectric Condensate Manager, Te16; Product Range Nvent Hoffman 27X0543
THERMOELECTRIC CONDENSATE MANAGER, TE16; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:19.05mm; External Width - Metric:189mm; External Depth - Metric:64mm; External Width - Imperial:7.4"RoHS Compliant: Yes

THERMOELECTRIC CONDENSATE MANAGER, TE16; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:19.05mm; External Width - Metric:189mm; External Depth - Metric:64mm; External Width - Imperial:7.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27X0543
Product Name Thermoelectric Condensate Manager, Te16; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details