nVent Electric Air Conditioning Unit, 567Btu, Steel; Product Range Nvent Hoffman TE162024010

Description
AIR CONDITIONING UNIT, 567BTU, STEEL; Product Range:TE Series; Enclosure Material:Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 567BTU, STEEL; Product Range:TE Series; Enclosure Material:Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 567Btu, Steel; Product Range Nvent Hoffman - 91T9802 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 567Btu, Steel; Product Range Nvent Hoffman
91T9802
Air Conditioning Unit, 567Btu, Steel; Product Range Nvent Hoffman 91T9802
AIR CONDITIONING UNIT, 567BTU, STEEL; Product Range:TE Series; Enclosure Material:Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 567BTU, STEEL; Product Range:TE Series; Enclosure Material:Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9802
Product Name Air Conditioning Unit, 567Btu, Steel; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details