nVent Electric Air Conditioner, 6680Btu, 1756W; Product Range Nvent Hoffman T430616G100

Description
AIR CONDITIONER, 6680BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes
Description
AIR CONDITIONER, 6680BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Air Conditioner, part number 27M2906, offers a cooling capacity of 6680 BTU and operates at 1756 Watts. It is designed for outdoor use and is suitable for various applications including industrial automation and telecommunications. The unit features a robust galvanized sheet metal construction with a light-gray powder-coat finish, ensuring durability in outdoor environments. It operates efficiently in a temperature range from -40°F to 131°F (-40°C to 55°C) and utilizes environmentally friendly refrigerants such as R-134A or R-407C. The air conditioner is UL/cUL listed, providing assurance of compliance with safety standards. It includes features such as a mechanical thermostat, dual air movers for redundancy, and a cleanable aluminum mesh filter for optimal cooling performance. The compact design minimizes space requirements while maximizing cooling capacity, making it a practical choice for engineers seeking reliable outdoor cooling solutions.

Datasheet Summary
Powered by GS/AI

The Air Conditioner, part number 27M2906, offers a cooling capacity of 6680 BTU and operates at 1756 Watts. It is designed for outdoor use and is suitable for various applications including industrial automation and telecommunications. The unit features a robust galvanized sheet metal construction with a light-gray powder-coat finish, ensuring durability in outdoor environments. It operates efficiently in a temperature range from -40°F to 131°F (-40°C to 55°C) and utilizes environmentally friendly refrigerants such as R-134A or R-407C. The air conditioner is UL/cUL listed, providing assurance of compliance with safety standards. It includes features such as a mechanical thermostat, dual air movers for redundancy, and a cleanable aluminum mesh filter for optimal cooling performance. The compact design minimizes space requirements while maximizing cooling capacity, making it a practical choice for engineers seeking reliable outdoor cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 6680Btu, 1756W; Product Range Nvent Hoffman - 27M2906 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 6680Btu, 1756W; Product Range Nvent Hoffman
27M2906
Air Conditioner, 6680Btu, 1756W; Product Range Nvent Hoffman 27M2906
AIR CONDITIONER, 6680BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes

AIR CONDITIONER, 6680BTU, 1756W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27M2906
Product Name Air Conditioner, 6680Btu, 1756W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3161A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details