nVent Electric Enclosure Type Nvent Hoffman SY323716A

Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:411mm; External Width - Metric:425mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:411mm; External Width - Metric:425mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Nvent Hoffman - 99Y5093 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Nvent Hoffman
99Y5093
Enclosure Type Nvent Hoffman 99Y5093
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:411mm; External Width - Metric:425mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:411mm; External Width - Metric:425mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y5093
Product Name Enclosure Type Nvent Hoffman
Length 16.18 inch (411 mm)
Width 16.73 inch (425 mm)
Depth 7.09 inch (180 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers