nVent Electric Boxes STB204008

Description
IP66 TERM BOX 200X400X80MM
Request a Quote Datasheet
Description
IP66 TERM BOX 200X400X80MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-STB204008-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 200X400X80MM

IP66 TERM BOX 200X400X80MM

Buy Now Datasheet
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman - 84AH4242 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
84AH4242
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman 84AH4242
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-STB204008-ND 84AH4242
Product Name Boxes Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
Type Junction Box
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers