nVent Electric Boxes STB203012

Description
IP66 TERM BOX 200X300X120MM
Request a Quote Datasheet
Description
IP66 TERM BOX 200X300X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-STB203012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 200X300X120MM

IP66 TERM BOX 200X300X120MM

Buy Now Datasheet
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman - 84AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
84AH4241
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman 84AH4241
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-STB203012-ND 84AH4241
Product Name Boxes Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers