nVent Electric Thin Side Mt Filter Fan,250Mm,115Vac,200Ma; Product Range Nvent Hoffman ST1016514

Description
THIN SIDE MT FILTER FAN,250MM,115VAC,200 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:29.11W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes
Datasheet
Description
THIN SIDE MT FILTER FAN,250MM,115VAC,200 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:29.11W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Side Mt Filter Fan,250Mm,115Vac,200Ma; Product Range Nvent Hoffman - 45T6847 - Newark, An Avnet Company
Chicago, IL, United States
Thin Side Mt Filter Fan,250Mm,115Vac,200Ma; Product Range Nvent Hoffman
45T6847
Thin Side Mt Filter Fan,250Mm,115Vac,200Ma; Product Range Nvent Hoffman 45T6847
THIN SIDE MT FILTER FAN,250MM,115VAC,200 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:29.11W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes

THIN SIDE MT FILTER FAN,250MM,115VAC,200mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:29.11W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6847
Product Name Thin Side Mt Filter Fan,250Mm,115Vac,200Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details