nVent Electric Boxes SSTB204012

Description
IP66 TERM BOX 200X400X120MM
Request a Quote Datasheet
Description
IP66 TERM BOX 200X400X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB204012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 200X400X120MM

IP66 TERM BOX 200X400X120MM

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4222
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4222
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB204012-ND 84AH4222
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers