RS Components, Ltd.
Wall Boxes
1896601
Description
RS PRO ST6 1030 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST6 1030 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896601 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
23.62 inch (600 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Depth
5.91 inch (150 mm)
Material
Steel; Steel
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details