The Side Mount Filter Fan, part number 45T6831, operates at 230VAC with a current rating of 740mA. It is designed for effective cooling in various applications, including industrial automation and automotive assembly. The fan features a click-fit design for easy installation without tools, and a snap-open grille for straightforward filter replacement. It meets industry standards, including UL/cUL recognition and IP54 rating, ensuring protection against dust and water. The operating temperature range is from -4°F to 149°F (-20°C to 65°C), with a service life of approximately 40,000 to 70,000 hours. The fan provides a cooling capacity of 149.68W/°C and is constructed from UV-resistant plastic. Optional accessories include replacement filters and a thermostat for energy savings.
SIDE MT FILTER FAN,323MM,230VAC,740
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 45T6831 |
| Product Name | Side Mt Filter Fan,323Mm,230Vac,740Ma; Product Range Nvent Hoffman |
| Type | Enclosure |