nVent Electric Side Mt Filter Fan,250Mm,115Vac,530Ma; Product Range Nvent Hoffman SF1016414

Description
SIDE MT FILTER FAN,250MM,115VAC,530 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:530mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,250MM,115VAC,530 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:530mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,250Mm,115Vac,530Ma; Product Range Nvent Hoffman - 45T6818 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,250Mm,115Vac,530Ma; Product Range Nvent Hoffman
45T6818
Side Mt Filter Fan,250Mm,115Vac,530Ma; Product Range Nvent Hoffman 45T6818
SIDE MT FILTER FAN,250MM,115VAC,530 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:530mA RoHS Compliant: Yes

SIDE MT FILTER FAN,250MM,115VAC,530mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:530mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6818
Product Name Side Mt Filter Fan,250Mm,115Vac,530Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details