nVent Electric Air Conditioner, 8500 Btu/h, 460V, Grey; Product Range Nvent Hoffman S162546G060

Description
AIR CONDITIONER, 8500 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:8500BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 8500 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:8500BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 8500 Btu/h, 460V, Grey; Product Range Nvent Hoffman - 40Y0460 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 8500 Btu/h, 460V, Grey; Product Range Nvent Hoffman
40Y0460
Air Conditioner, 8500 Btu/h, 460V, Grey; Product Range Nvent Hoffman 40Y0460
AIR CONDITIONER, 8500 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:8500BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes

AIR CONDITIONER, 8500 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:8500BTU; External Height - Metric:1.58m; External Width - Metric:400mm; External Depth - Metric:295mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 40Y0460
Product Name Air Conditioner, 8500 Btu/h, 460V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details