nVent Electric QLINE I, Type 4X Q402018PCI

Description
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE I, Type 4X - Q402018PCI - nVent Electric
St. Louis Park, MN, United States
QLINE I, Type 4X
Q402018PCI
QLINE I, Type 4X Q402018PCI
The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-Q402018PCI-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 388X188X173MM

ENCLOSURE 388X188X173MM

Buy Now Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X173MM;POLYCARBONATE - 70066928 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X173MM;POLYCARBONATE
70066928
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X173MM;POLYCARBONATE 70066928
The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to meet your design and security requirements.

The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to meet your design and security requirements.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q402018PCI 1441-Q402018PCI-ND 70066928
Product Name QLINE I, Type 4X Boxes ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;400X200X173MM;POLYCARBONATE
Length 15 inch (381 mm)
Width 7 inch (178 mm)
Depth 7 inch (178 mm)
Material Polycarbonate Polycarbonate
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details