QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | Q241612ABDCC | 1441-Q241612ABDCC-ND |
| Product Name | QLINE D, Type 4X | Boxes |
| Length | 9 inch (229 mm) | |
| Width | 6 inch (152 mm) | |
| Depth | 4 inch (102 mm) | |
| Material | ABS | Steel - Stainless |