nVent Electric QLINE E, Type 4X Q181815PCECC

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q181815PCECC - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q181815PCECC
QLINE E, Type 4X Q181815PCECC
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-Q181815PCECC-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 168.5X168.5X142.4MM

ENCLOSURE 168.5X168.5X142.4MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q181815PCECC 1441-Q181815PCECC-ND
Product Name QLINE E, Type 4X Boxes
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Depth 6 inch (152 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details