nVent Electric QLINE E, Type 4X Q131310PCE

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q131310PCE - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q131310PCE
QLINE E, Type 4X Q131310PCE
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-1543-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 3.937"" (100.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 3.937"" (100.00mm)"

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q131310PCE 1441-1543-ND
Product Name QLINE E, Type 4X Boxes
Length 5 inch (127 mm)
Width 5 inch (127 mm)
Depth 4 inch (102 mm)
Material Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers