QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
ENCLOSURE, 113.5X73.5X49MM. FREE 2 YEAR RADWELL WARRANTY
| nVent Electric | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | Q1286PCDCC | 91F2271 | 20966524 |
| Product Name | QLINE D, Type 4X | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman | Enclosure |
| Length | 4 inch (102 mm) | 4.72 inch (120 mm) | |
| Width | 3 inch (76.2 mm) | 3.15 inch (80 mm) | |
| Depth | 2 inch (50.8 mm) | 2.09 inch (53 mm) | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |