ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:388.1mm; External Width - Metric:288mm; External Depth - Metric:173mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B9881 |
| Product Name | Enclosure, Wall Mount, Abs, Grey; Enclosure Type Nvent Hoffman |
| Length | 15.28 inch (388 mm) |
| Width | 11.34 inch (288 mm) |
| Depth | 6.81 inch (173 mm) |
| Material | Polycarbonate; ABS; ABS, Polycarbonate |