nVent Electric Boxes PTRS242424G4

Description
PTK SGL DR SD 24X24X24 GRAY
Request a Quote Datasheet
Description
PTK SGL DR SD 24X24X24 GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-PTRS242424G4-ND - DigiKey
Thief River Falls, MN, United States
PTK SGL DR SD 24X24X24 GRAY

PTK SGL DR SD 24X24X24 GRAY

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 91T9485 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
91T9485
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 91T9485
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:612mm; External Width - Metric:600mm; External Depth - Metric:610mm; IP Rating:IP55, IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:612mm; External Width - Metric:600mm; External Depth - Metric:610mm; IP Rating:IP55, IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-PTRS242424G4-ND 91T9485
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Length 24.09 inch (612 mm)
Width 23.62 inch (600 mm)
Depth 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details