CABINET, WALL MNT, 19U, STEEL, GREY; Rack U Height:19U; Enclosure Material:Steel; Body Color:Grey; External Height - Metric:922mm; External Width - Metric:600mm; External Depth - Metric:915mm; External Height - Imperial:36.3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 40Y0339 |
| Product Name | Cabinet, Wall Mnt, 19U, Steel, Grey; Rack U Height Nvent Hoffman |
| Material | Steel |