nVent Electric PROLINE Gold Series Desk Console, Type 12 PGLD1275DC

Description
The PROLINE Gold Series Desk Console provides an ideal surface for mounting HMI controls such as keyboards, switches, lights or dials, and it is ergonomically designed so operators can sit or stand while working. The console also provides a large space for mounting internal components and controls and can be configured in an arc by using the wedge accessory.
Datasheet
Description
The PROLINE Gold Series Desk Console provides an ideal surface for mounting HMI controls such as keyboards, switches, lights or dials, and it is ergonomically designed so operators can sit or stand while working. The console also provides a large space for mounting internal components and controls and can be configured in an arc by using the wedge accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROLINE Gold Series Desk Console, Type 12 - PGLD1275DC - nVent Electric
St. Louis Park, MN, United States
PROLINE Gold Series Desk Console, Type 12
PGLD1275DC
PROLINE Gold Series Desk Console, Type 12 PGLD1275DC
The PROLINE Gold Series Desk Console provides an ideal surface for mounting HMI controls such as keyboards, switches, lights or dials, and it is ergonomically designed so operators can sit or stand while working. The console also provides a large space for mounting internal components and controls and can be configured in an arc by using the wedge accessory.

The PROLINE Gold Series Desk Console provides an ideal surface for mounting HMI controls such as keyboards, switches, lights or dials, and it is ergonomically designed so operators can sit or stand while working. The console also provides a large space for mounting internal components and controls and can be configured in an arc by using the wedge accessory.

Supplier's Site Datasheet
Enclosure, Console Rack, Steel, Grey; Enclosure Type Nvent Hoffman - 17J0522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Console Rack, Steel, Grey; Enclosure Type Nvent Hoffman
17J0522
Enclosure, Console Rack, Steel, Grey; Enclosure Type Nvent Hoffman 17J0522
ENCLOSURE, CONSOLE RACK, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:700mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, CONSOLE RACK, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:700mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PGLD1275DC 17J0522
Product Name PROLINE Gold Series Desk Console, Type 12 Enclosure, Console Rack, Steel, Grey; Enclosure Type Nvent Hoffman
Length 46 inch (1168 mm) 47.24 inch (1200 mm)
Width 25 inch (635 mm) 27.56 inch (700 mm)
Depth 18 inch (457 mm) 19.69 inch (500 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1456WL1WHBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.3 inch (287 mm)
Width 20 inch (508 mm)
View Details
6 suppliers