Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456WL1WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456WL1WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456WL1WHBU
Small Enclosures - General Purpose Metal 1456WL1WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3142-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 20.260"" L x 11.610"" W (514.60mm x 294.89mm) X 3.670"" (93.22mm)"

"Console Metal, Aluminum Blue, White Slanted Top 20.260"" L x 11.610"" W (514.60mm x 294.89mm) X 3.670"" (93.22mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1456WL1WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456WL1WHBU
Enclosures, Boxes, & Cases 1456WL1WHBU
USE 1456WL1WHBU

USE 1456WL1WHBU

Buy Now
Desktop Enclosures - 8685387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
8685387
Desktop Enclosures 8685387
ENCLOSURE 10DEGREE SLOPE 20X11.3X3.5X1.5

ENCLOSURE 10DEGREE SLOPE 20X11.3X3.5X1.5

Supplier's Site
ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5 - 70164602 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5
70164602
ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5 70164602
ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5

ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456WL1WHBU
Electrical Enclosures 1456WL1WHBU
Electrical Enclosures 10 Degree Slope Alum 11.3x20" Beige/Blue

Electrical Enclosures 10 Degree Slope Alum 11.3x20" Beige/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456WL1WHBU HM3142-ND 1456WL1WHBU 8685387 70164602 1456WL1WHBU
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Desktop Enclosures ENCLOSURE, 10 DEGREE SLOPE, WXHXRDXFD, 20X11.3X3.5X1.5 Electrical Enclosures
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 11.3 inch (287 mm) 20.08 inch (510 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 11.61 inch (295 mm) 20 inch (508 mm)
Depth 3.5 inch (88.9 mm) 3.23 inch (82 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455Q1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers