nVent Electric Rack Cabinet, 1800X1200X600Mm, Steel; Cabinet Type Nvent Hoffman P2KOD18126E

Description
RACK CABINET, 1800X1200X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:47.2"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Description
RACK CABINET, 1800X1200X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:47.2"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800mm x 1200mm x 600mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 38 rack units. The cabinet includes a solid door with a 3-point roller latch system for secure access and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This cabinet is compliant with UL 508A and CSA standards, making it suitable for industrial environments. It also includes a galvanized mounting subpanel and supports multiple mounting configurations, enhancing versatility for equipment installation. The cabinet is RoHS compliant, indicating it meets environmental safety standards. The product is designed for easy integration into existing setups, with options for additional accessories such as side panels and cable management solutions.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800mm x 1200mm x 600mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 38 rack units. The cabinet includes a solid door with a 3-point roller latch system for secure access and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This cabinet is compliant with UL 508A and CSA standards, making it suitable for industrial environments. It also includes a galvanized mounting subpanel and supports multiple mounting configurations, enhancing versatility for equipment installation. The cabinet is RoHS compliant, indicating it meets environmental safety standards. The product is designed for easy integration into existing setups, with options for additional accessories such as side panels and cable management solutions.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1800X1200X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2670 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1800X1200X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2670
Rack Cabinet, 1800X1200X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2670
RACK CABINET, 1800X1200X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:47.2"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 1800X1200X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:47.2"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2670
Product Name Rack Cabinet, 1800X1200X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 70.90 inch (1801 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary toolboxes - GT-5AEG30008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details