RACK CABINET, 2200X800X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:31.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2908 |
| Product Name | Rack Cabinet, 2200X800X800Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 86.60 inch (2200 mm) |