nVent HOFFMAN Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier MB050402PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:110mm; External Depth - Metric:66mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:110mm; External Depth - Metric:66mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier - 46T6118 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
46T6118
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier 46T6118
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:110mm; External Depth - Metric:66mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:129.8mm; External Width - Metric:110mm; External Depth - Metric:66mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6118
Product Name Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
Length 5.11 inch (130 mm)
Width 4.33 inch (110 mm)
Depth 2.6 inch (66 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers