nVent Electric Boxes MAS1006026R5

Description
WALL-MOUNT IP66 1DR ENC W PNL
Request a Quote Datasheet
Description
WALL-MOUNT IP66 1DR ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-MAS1006026R5-ND - DigiKey
Thief River Falls, MN, United States
WALL-MOUNT IP66 1DR ENC W PNL

WALL-MOUNT IP66 1DR ENC W PNL

Buy Now Datasheet
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman - 84AH4160 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
84AH4160
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman 84AH4160
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1000mm; External Width - Metric:600mm; External Depth - Metric:260mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1000mm; External Width - Metric:600mm; External Depth - Metric:260mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-MAS1006026R5-ND 84AH4160
Product Name Boxes Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details