nVent Electric Genesis Side-Mounted Air Conditioner M28-0416-G007

Description
Features Robust reciprocating compressor R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series or PROAIR™  may be more appropriate. Refer to T-Series A/C and PROAIR A/C Chapters. Consult the Factory for availability and catalog number.
Datasheet
Description
Features Robust reciprocating compressor R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series or PROAIR™  may be more appropriate. Refer to T-Series A/C and PROAIR A/C Chapters. Consult the Factory for availability and catalog number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Genesis Side-Mounted Air Conditioner - M28-0416-G007 - nVent Electric
St. Louis Park, MN, United States
Genesis Side-Mounted Air Conditioner
M28-0416-G007
Genesis Side-Mounted Air Conditioner M28-0416-G007
Features Robust reciprocating compressor R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series or PROAIR™  may be more appropriate. Refer to T-Series A/C and PROAIR A/C Chapters. Consult the Factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • R134a or R407c earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 single phase AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor
    • Condensate Management System

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Active Condensate Evaporator Package
  • Outdoor Package*
  • Harsh Environment Package*
  • Stainless Steel Package*
  • Heater Package*
    • * T-Series or PROAIR™  may be more appropriate. Refer to T-Series A/C and PROAIR A/C Chapters. Consult the Factory for availability and catalog number.
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number M28-0416-G007
Product Name Genesis Side-Mounted Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 4000 BTU/hr (1172 W)
Voltage 115VAC
Unlock Full Specs
to access all available technical data

Similar Products

MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details