Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
STAINLESS ENCL. 300X250X150MM
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | LWC302515SS6 | 1441-LWC302515SS6-ND |
| Product Name | INLINE, Type 4X | Boxes |
| Length | 12 inch (305 mm) | |
| Width | 10 inch (254 mm) | |
| Depth | 6 inch (152 mm) |