nVent Electric INLINE Landscape, Type 4 and 12 LHC233116

Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Datasheet
Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE Landscape, Type 4 and 12 - LHC233116 - nVent Electric
St. Louis Park, MN, United States
INLINE Landscape, Type 4 and 12
LHC233116
INLINE Landscape, Type 4 and 12 LHC233116
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

Supplier's Site Datasheet
Enclosure - 20946511 - Radwell International
Willingboro, NJ, United States
Enclosure
20946511
Enclosure 20946511
BOX TYPE ENCLOSURE, HINGED COVER, TYPE 4. FREE 2 YEAR RADWELL WARRANTY

BOX TYPE ENCLOSURE, HINGED COVER, TYPE 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman - 74C6505 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
74C6505
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman 74C6505
ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:310mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:310mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC233116 20946511 74C6505
Product Name INLINE Landscape, Type 4 and 12 Enclosure Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
Length 9 inch (229 mm) 9.06 inch (230 mm)
Width 12 inch (305 mm) 12.2 inch (310 mm)
Depth 6 inch (152 mm) 6.1 inch (155 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details