nVent Electric INLINE, Type 4X LHC201512SS

Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4X - LHC201512SS - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4X
LHC201512SS
INLINE, Type 4X LHC201512SS
Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Aesthetic styling, flush latches and an attractive, stroked finish make INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed body flange to prevent contaminants from entering the enclosure and are available in three cover styles: hinged window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-LHC201512SS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 200X150X120MM

STAINLESS ENCL. 200X150X120MM

Buy Now Datasheet
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman - 06B8129 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman
06B8129
Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman 06B8129
ENCLOSURE INSTRUMENT STAINLESS STEEL GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE INSTRUMENT STAINLESS STEEL GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC201512SS 1441-LHC201512SS-ND 06B8129
Product Name INLINE, Type 4X Boxes Enclosure Instrument Stainless Steel Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 7.87 inch (200 mm)
Width 6 inch (152 mm) 5.91 inch (150 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Material Steel - Stainless Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers