Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1402BV

Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote Datasheet
Description
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1402BV
Small Enclosures - General Purpose Metal 1402BV
Key Features: Top and bottom made from 12 gauge aluminum finished in beige. Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels. Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion. Panels can be easily removed for access to components. Tops and bottoms are available in solid or with vent slots. All hardware and self-adhesive rubber feet are included. Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.

Key Features:

  • Top and bottom made from 12 gauge aluminum finished in beige.
  • Top and bottom are attached to an internal aluminum extrusion which contains mounting slots for printed circuit boards or panels.
  • Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum mounting extrusion.
  • Panels can be easily removed for access to components.
  • Tops and bottoms are available in solid or with vent slots.
  • All hardware and self-adhesive rubber feet are included.
  • Replacement hardware packages include front panel screws, side screws, extrusions, and rubber feet.
Supplier's Site
Boxes - HM2530-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Split Sides and End Panel(s) 7.130"" L x 4.880"" W (181.10mm x 123.95mm) X 2.350"" (59.69mm)"

"Box Metal, Aluminum Gray Split Sides and End Panel(s) 7.130"" L x 4.880"" W (181.10mm x 123.95mm) X 2.350"" (59.69mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1402BV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1402BV
Enclosures, Boxes, & Cases 1402BV
INSTRUMENT CASE 2.38X7.13X4.88

INSTRUMENT CASE 2.38X7.13X4.88

Buy Now
Enclosure; Aluminum; 12 ga.; Contemporary Grey Powder Paint; 2.4 in.; 7.1 in. - 70165028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 12 ga.; Contemporary Grey Powder Paint; 2.4 in.; 7.1 in.
70165028
Enclosure; Aluminum; 12 ga.; Contemporary Grey Powder Paint; 2.4 in.; 7.1 in. 70165028
1402 Series 12 ga. Aluminum Instrument Case, Contemporary Grey Powder Paint Finish Top and bottom are attached to an internal aluminum extrusion which contains Mounting slots for printed circuit boards or panels Panels can be easily removed for access to components Tops and bottoms are available in solid or with vent slots All hardw Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum Mounting extrusion.

1402 Series 12 ga. Aluminum Instrument Case, Contemporary Grey Powder Paint Finish

  • Top and bottom are attached to an internal aluminum extrusion which contains Mounting slots for printed circuit boards or panels
  • Panels can be easily removed for access to components
  • Tops and bottoms are available in solid or with vent slots
  • All hardw
    Front and rear panels are natural aluminum (paper coated one side) which are attached with screws to the aluminum Mounting extrusion.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1402BV HM2530-ND 1402BV 70165028
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Aluminum; 12 ga.; Contemporary Grey Powder Paint; 2.4 in.; 7.1 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm) 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm) 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 131623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details