nVent Electric Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman LEDD1S35

Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Description
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Light Bar, part number 69W1101, operates within a voltage range of 20V DC to 60V DC and has a power rating of 5 watts. It features a length of 351 mm and provides a lumen output of 900 lumens, emitting cool white light. The product is designed for easy installation with a slim profile that allows for versatile mounting options. It is suitable for use in various enclosure types and maintains an IP20 rating. The light bar is constructed with lightweight materials and is intended for applications requiring efficient lighting with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The LED Light Bar, part number 69W1101, operates within a voltage range of 20V DC to 60V DC and has a power rating of 5 watts. It features a length of 351 mm and provides a lumen output of 900 lumens, emitting cool white light. The product is designed for easy installation with a slim profile that allows for versatile mounting options. It is suitable for use in various enclosure types and maintains an IP20 rating. The light bar is constructed with lightweight materials and is intended for applications requiring efficient lighting with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman - 69W1101 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
69W1101
Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman 69W1101
LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

LED LIGHT BAR, 5W, 20VDC TO 60VDC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:60VDC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20; Light Supply Voltage:20V DC to 60V DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1101
Product Name Led Light Bar, 5W, 20Vdc To 60Vdc, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3590NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details