nVent Electric Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman LEDA2S35

Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet
Description
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman - 69W1098 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
69W1098
Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman 69W1098
LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

LED LIGHT BAR, 5W, 90VAC TO 260VAC, 351MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:5W; Supply Voltage:260VAC; Light Bar Length:351mm; IP Rating:-; Product Range:-; IP Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69W1098
Product Name Led Light Bar, 5W, 90Vac To 260Vac, 351Mm; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details