ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:678mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP66, IP69; Body Color:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 84AC6181 |
| Product Name | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 26.69 inch (678 mm) |
| Width | 24.02 inch (610 mm) |
| Depth | 10 inch (254 mm) |
| Material | Steel - Stainless; Stainless Steel |