nVent Electric Filter Fan, 35 Cfm, 230Vac, Grey; Product Range Nvent Hoffman HF0526414

Description
FILTER FAN, 35 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 35 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 35 Cfm, 230Vac, Grey; Product Range Nvent Hoffman - 98Y5647 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 35 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
98Y5647
Filter Fan, 35 Cfm, 230Vac, Grey; Product Range Nvent Hoffman 98Y5647
FILTER FAN, 35 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm RoHS Compliant: Yes

FILTER FAN, 35 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5647
Product Name Filter Fan, 35 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details