nVent Electric Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman G572046G800

Description
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman - 56AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman
56AC8404
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman 56AC8404
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes

ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8404
Product Name Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details