nVent Electric SPECTRACOOL™ Outdoor Air Conditioner G280626G150

Description
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater
Datasheet
Description
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECTRACOOL™ Outdoor Air Conditioner - G280626G150 - nVent Electric
St. Louis Park, MN, United States
SPECTRACOOL™ Outdoor Air Conditioner
G280626G150
SPECTRACOOL™ Outdoor Air Conditioner G280626G150
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater

Features

  • Energy efficient rotary compressor
  • R407c and R134a earth-friendly refrigerants and RoHS compliant
  • Models for 115, 230 and 400/460 3-phase AC volt power input
  • UL Listed to save customers time and money with agency approvals
  • Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C
  • Exterior and partial recessed mounting options
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Galvanized sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Standard Indoor Air Conditioner models also include:
    • Active condensate management with heater strip
    • Power-off relay for door switch and other system requirements
    • Malfunction switch
  • Standard Outdoor Air Conditioner models also include:
    • Telcordia GR-487 capable
    • Corrosion-resistant components
    • Malfunction switch
    • Compressor heater
    • Head pressure control
    • 2000 W enclosure heater
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number G280626G150
Product Name SPECTRACOOL™ Outdoor Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 6000 to 6400 BTU/hr (1759 to 1876 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details