nVent Electric Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman G280616G800

Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman - 56AC8365 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
56AC8365
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman 56AC8365
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes

ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:259mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8365
Product Name Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details