ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 67AC7057 |
| Product Name | Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman |
| Type | Enclosure |