nVent Electric Hinged Cover Wiring Trough, NEMA Type 12 F66T24HC

Description
This wiring trough meets basic functionality requirements for moist or dirty applications, with the added feature of a hinged, screw clamp cover for easy access.
Request a Quote Datasheet
Description
This wiring trough meets basic functionality requirements for moist or dirty applications, with the added feature of a hinged, screw clamp cover for easy access.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover Wiring Trough, NEMA Type 12 - F66T24HC - nVent Electric
St. Louis Park, MN, United States
Hinged Cover Wiring Trough, NEMA Type 12
F66T24HC
Hinged Cover Wiring Trough, NEMA Type 12 F66T24HC
This wiring trough meets basic functionality requirements for moist or dirty applications, with the added feature of a hinged, screw clamp cover for easy access.

This wiring trough meets basic functionality requirements for moist or dirty applications, with the added feature of a hinged, screw clamp cover for easy access.

Supplier's Site Datasheet
Boxes - 1441-F66T24HC-ND - DigiKey
Thief River Falls, MN, United States
WIRING TROUGH 6.00X6.00X24.00

WIRING TROUGH 6.00X6.00X24.00

Buy Now Datasheet
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman - 92F115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
92F115
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman 92F115
ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number F66T24HC 1441-F66T24HC-ND 92F115
Product Name Hinged Cover Wiring Trough, NEMA Type 12 Boxes Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 24.02 inch (610 mm)
Depth 24 inch (610 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details