OKW Enclosures, Inc. Modular Enclosures For Interface Electronics INTERFACE-TERMINAL

Description
Multifunction electronic enclosures Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces. aesthetic and ergonomic design uniquely, the operator can decide to use the electronics as a mobile or as a stationary unit plenty of space for operating elements, graphic displays and touch screens (S: 6.4"/16 cm, M: 8.4"/21 cm, L: 10.4"/26 cm) available with either flat or high bottom part for individual installation configurations, interfaces, cable inputs and outputs etc. optional front panel styles: ABS cover and flat panel, aluminum front panel and glass panel for touch screens installation of tablets on demand protection class IP 54 with sealing gaskets (accessory) internal fastening pillars for PCBs and components ordered as individual components for multiple configurations: mobile (1) with/without battery compartment (5 x AA), accessible from the outside, incl. protection against incorrect insertion as well as anti-rotation device; user-friendly design with attractive flat styling in the handle area; finger recesses on the underside ensure a secure grip enclosures with base or flat wall suspension element (2) for data transmission and charging the enclosure snaps into base or flat wall suspension element; contacts available as accessories; operating panel can be mounted either vertically or horizontally; the ergonomically inclined base offers plenty of space for electronics desk-top screwed (3) operating panel inclined by 20° whether vertically or horizontally mounted; hidden screw fixing; the ergonomically inclined base offers plenty of space for connectors and cable glands; rubber feet supplied with the case ensures non-slip desktop positioning desk-top/wall mounting, secured by latch lock (4) unique interface between a stationary and a mobile component; simplified assembly by snap-in interfaces; the ergonomically inclined base offers plenty of space for plug connectors, electronics as well as wiring; base freely accessible; direct wall mounting of the base; mobile unit can be mounted either vertically or horizontally installation enclosures (5) if the architectural standards are particularly high, i.e. in historically buildings, INTERFACE-TERMINAL enclosures can also be harmoniously integrated in walls or front panels; installation in plant and machinery is also possible; easy wall installation with installation assembly kit
Request a Quote
Description
Multifunction electronic enclosures Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces. aesthetic and ergonomic design uniquely, the operator can decide to use the electronics as a mobile or as a stationary unit plenty of space for operating elements, graphic displays and touch screens (S: 6.4"/16 cm, M: 8.4"/21 cm, L: 10.4"/26 cm) available with either flat or high bottom part for individual installation configurations, interfaces, cable inputs and outputs etc. optional front panel styles: ABS cover and flat panel, aluminum front panel and glass panel for touch screens installation of tablets on demand protection class IP 54 with sealing gaskets (accessory) internal fastening pillars for PCBs and components ordered as individual components for multiple configurations: mobile (1) with/without battery compartment (5 x AA), accessible from the outside, incl. protection against incorrect insertion as well as anti-rotation device; user-friendly design with attractive flat styling in the handle area; finger recesses on the underside ensure a secure grip enclosures with base or flat wall suspension element (2) for data transmission and charging the enclosure snaps into base or flat wall suspension element; contacts available as accessories; operating panel can be mounted either vertically or horizontally; the ergonomically inclined base offers plenty of space for electronics desk-top screwed (3) operating panel inclined by 20° whether vertically or horizontally mounted; hidden screw fixing; the ergonomically inclined base offers plenty of space for connectors and cable glands; rubber feet supplied with the case ensures non-slip desktop positioning desk-top/wall mounting, secured by latch lock (4) unique interface between a stationary and a mobile component; simplified assembly by snap-in interfaces; the ergonomically inclined base offers plenty of space for plug connectors, electronics as well as wiring; base freely accessible; direct wall mounting of the base; mobile unit can be mounted either vertically or horizontally installation enclosures (5) if the architectural standards are particularly high, i.e. in historically buildings, INTERFACE-TERMINAL enclosures can also be harmoniously integrated in walls or front panels; installation in plant and machinery is also possible; easy wall installation with installation assembly kit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INTERFACE-TERMINAL is a modular plastic enclosure system designed for man-machine interfaces, allowing configuration as mobile or stationary units with support for operating elements, graphic displays, and touch screens. Available in sizes S, M, and L, it features IP54 protection with optional sealing gaskets, internal fastening pillars for components, and multiple mounting options including mobile, desk-top, wall, and installation configurations. The S-size enclosure measures 7.48″ × 5.31″ × 0.55″ to 1.36″ depending on bottom part variant, constructed from ABS (UL 94 HB) in off-white RAL 9002. Optional accessories include base units, contact pins, and mounting kits.

Datasheet Summary
Powered by GS/AI

INTERFACE-TERMINAL is a modular plastic enclosure system designed for man-machine interfaces, allowing configuration as mobile or stationary units with support for operating elements, graphic displays, and touch screens. Available in sizes S, M, and L, it features IP54 protection with optional sealing gaskets, internal fastening pillars for components, and multiple mounting options including mobile, desk-top, wall, and installation configurations. The S-size enclosure measures 7.48″ × 5.31″ × 0.55″ to 1.36″ depending on bottom part variant, constructed from ABS (UL 94 HB) in off-white RAL 9002. Optional accessories include base units, contact pins, and mounting kits.

Suppliers

Company
Product
Description
Supplier Links
Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Bridgeville, PA, USA
Modular Enclosures For Interface Electronics
INTERFACE-TERMINAL
Modular Enclosures For Interface Electronics INTERFACE-TERMINAL
Multifunction electronic enclosures Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces. aesthetic and ergonomic design uniquely, the operator can decide to use the electronics as a mobile or as a stationary unit plenty of space for operating elements, graphic displays and touch screens (S: 6.4"/16 cm, M: 8.4"/21 cm, L: 10.4"/26 cm) available with either flat or high bottom part for individual installation configurations, interfaces, cable inputs and outputs etc. optional front panel styles: ABS cover and flat panel, aluminum front panel and glass panel for touch screens installation of tablets on demand protection class IP 54 with sealing gaskets (accessory) internal fastening pillars for PCBs and components ordered as individual components for multiple configurations: mobile (1) with/without battery compartment (5 x AA), accessible from the outside, incl. protection against incorrect insertion as well as anti-rotation device; user-friendly design with attractive flat styling in the handle area; finger recesses on the underside ensure a secure grip enclosures with base or flat wall suspension element (2) for data transmission and charging the enclosure snaps into base or flat wall suspension element; contacts available as accessories; operating panel can be mounted either vertically or horizontally; the ergonomically inclined base offers plenty of space for electronics desk-top screwed (3) operating panel inclined by 20° whether vertically or horizontally mounted; hidden screw fixing; the ergonomically inclined base offers plenty of space for connectors and cable glands; rubber feet supplied with the case ensures non-slip desktop positioning desk-top/wall mounting, secured by latch lock (4) unique interface between a stationary and a mobile component; simplified assembly by snap-in interfaces; the ergonomically inclined base offers plenty of space for plug connectors, electronics as well as wiring; base freely accessible; direct wall mounting of the base; mobile unit can be mounted either vertically or horizontally installation enclosures (5) if the architectural standards are particularly high, i.e. in historically buildings, INTERFACE-TERMINAL enclosures can also be harmoniously integrated in walls or front panels; installation in plant and machinery is also possible; easy wall installation with installation assembly kit

Multifunction electronic enclosures

Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces.

  • aesthetic and ergonomic design
  • uniquely, the operator can decide to use the electronics as a mobile or as a stationary unit
  • plenty of space for operating elements, graphic displays and touch screens (S: 6.4"/16 cm, M: 8.4"/21 cm, L: 10.4"/26 cm)
  • available with either flat or high bottom part for individual installation configurations, interfaces, cable inputs and outputs etc.
  • optional front panel styles: ABS cover and flat panel, aluminum front panel and glass panel for touch screens
    installation of tablets on demand
  • protection class IP 54 with sealing gaskets (accessory)
  • internal fastening pillars for PCBs and components
  • ordered as individual components for multiple configurations:
  • mobile (1)
    with/without battery compartment (5 x AA), accessible from the outside, incl. protection against incorrect insertion as well as anti-rotation device; user-friendly design with attractive flat styling in the handle area; finger recesses on the underside ensure a secure grip
  • enclosures with base or flat wall suspension element (2)
    for data transmission and charging the enclosure snaps into base or flat wall suspension element; contacts available as accessories; operating panel can be mounted either vertically or horizontally; the ergonomically inclined base offers plenty of space for electronics
  • desk-top screwed (3)
    operating panel inclined by 20° whether vertically or horizontally mounted; hidden screw fixing; the ergonomically inclined base offers plenty of space for connectors and cable glands; rubber feet supplied with the case ensures non-slip desktop positioning
  • desk-top/wall mounting, secured by latch lock (4)
    unique interface between a stationary and a mobile component; simplified assembly by snap-in interfaces; the ergonomically inclined base offers plenty of space for plug connectors, electronics as well as wiring; base freely accessible; direct wall mounting of the base; mobile unit can be mounted either vertically or horizontally
  • installation enclosures (5)
    if the architectural standards are particularly high, i.e. in historically buildings, INTERFACE-TERMINAL enclosures can also be harmoniously integrated in walls or front panels; installation in plant and machinery is also possible; easy wall installation with installation assembly kit
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number INTERFACE-TERMINAL
Product Name Modular Enclosures For Interface Electronics
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
Width 5.32 to 7.68 inch (135 to 195 mm)
Depth 0.9650 to 1.44 inch (24.51 to 36.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIATEC CASES, KIT CONTAINS A9093107 - 70016799 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
View Details
General Purpose Enclosures - 2832125 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details