nVent Electric Screw Cover Wiring Trough, NEMA Type 12 F4424SC

Description
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.
Request a Quote Datasheet
Description
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover Wiring Trough, NEMA Type 12 - F4424SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover Wiring Trough, NEMA Type 12
F4424SC
Screw Cover Wiring Trough, NEMA Type 12 F4424SC
This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.

This wiring trough meets basic functionality requirements for applications in which frequent access is not needed. Providing protection in moist or dirty environments, the trough can be customized with different finish colors and textures.

Supplier's Site Datasheet
Boxes - 1441-F4424SC-ND - DigiKey
Thief River Falls, MN, United States
WIRING TROUGH 4.00X4.00X24.00

WIRING TROUGH 4.00X4.00X24.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number F4424SC 1441-F4424SC-ND
Product Name Screw Cover Wiring Trough, NEMA Type 12 Boxes
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 24 inch (610 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers