nVent Electric Boxes EXE56016090

Description
EXE IP66 BLK GRP 560X160X90MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 560X160X90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE56016090-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 560X160X90MM

EXE IP66 BLK GRP 560X160X90MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9685 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9685
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9685
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:560mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:560mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE56016090-ND 26X9685
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Length 22.05 inch (560 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Push Button Enclosure 800T PB - 800T-6THZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details